Radiall Attenuator - Fixed Coaxial R413812117

Description
Attenuator: SMA.86 12 dB 12.4 GHz 2W 50 Ohms
Request a Quote Datasheet
Description
Attenuator: SMA.86 12 dB 12.4 GHz 2W 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R413812117 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R413812117
Attenuator - Fixed Coaxial R413812117
Attenuator: SMA.86 12 dB 12.4 GHz 2W 50 Ohms

Attenuator: SMA.86 12 dB 12.4 GHz 2W 50 Ohms

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number R413812117
Product Name Attenuator - Fixed Coaxial
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2010008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
ColorConnect Attenuators - AT-24-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
RF Attenuators - 2823247 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
View Details