Radiall Attenuators R413807121

Description
RF Attenuators 7dB 0Hz ~ 26.5GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 7dB 0Hz ~ 26.5GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R413807121-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 7dB 0Hz ~ 26.5GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 7dB 0Hz ~ 26.5GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R413807121 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R413807121
Attenuator - Fixed Coaxial R413807121
SMA Attenuator 7 dB 26.5 GHz 2W

SMA Attenuator 7 dB 26.5 GHz 2W

Supplier's Site Datasheet
RF and Wireless - Attenuators - R413807121 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R413807121
RF and Wireless - Attenuators R413807121
ATTENUATOR: SMA.86 7DB 26.5GHZ 2

ATTENUATOR: SMA.86 7DB 26.5GHZ 2

Supplier's Site
Attenuators - R413807121 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R413807121
Attenuators R413807121
RF Attenuators 7dB 0 Hz ~ 26.5 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 7dB 0 Hz ~ 26.5 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R413807121-ND R413807121 R413807121 R413807121
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 7 dB 7 dB 7 dB 7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o201008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
RF Attenuators - 3950453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 1.5 GHz
Connectors Bnc
View Details
Fixed Attenuators - NFA4005 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.4 :1
View Details