Radiall Attenuators R413806121

Description
RF Attenuators 6dB 0Hz ~ 26.5GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 6dB 0Hz ~ 26.5GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R413806121-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 6dB 0Hz ~ 26.5GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 6dB 0Hz ~ 26.5GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R413806121 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R413806121
Attenuator - Fixed Coaxial R413806121
SMA Attenuator 6 dB 26.5 GHz 2W

SMA Attenuator 6 dB 26.5 GHz 2W

Supplier's Site Datasheet
Attenuators - R413806121 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R413806121
Attenuators R413806121
RF Attenuators 6dB 0 Hz ~ 26.5 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 6dB 0 Hz ~ 26.5 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R413806121 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R413806121
RF and Wireless - Attenuators R413806121
ATTENUATOR: SMA.86 6DB 26.5GHZ 2

ATTENUATOR: SMA.86 6DB 26.5GHZ 2

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R413806121-ND R413806121 R413806121 R413806121
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 6 dB 6 dB 6 dB 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20300018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.45 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
RF Attenuators - 7123116P - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 1 GHz
View Details
Manually Variable Attenuators - NSA18B - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.0 GHz
Connectors SMA; SMA
View Details