Radiall Attenuators R413801121

Description
RF Attenuators 1dB 0Hz ~ 26.5GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 1dB 0Hz ~ 26.5GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R413801121-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 1dB 0Hz ~ 26.5GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 1dB 0Hz ~ 26.5GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R413801121 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R413801121
Attenuator - Fixed Coaxial R413801121
SMA Attenuator 1 dB 26.5 GHz 2W

SMA Attenuator 1 dB 26.5 GHz 2W

Supplier's Site Datasheet
Attenuators - R413801121 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R413801121
Attenuators R413801121
RF Attenuators 1dB 0 Hz ~ 26.5 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 1dB 0 Hz ~ 26.5 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R413801121 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R413801121
RF and Wireless - Attenuators R413801121
ATTENUATOR: SMA.86 1DB 26.5GHZ 2

ATTENUATOR: SMA.86 1DB 26.5GHZ 2

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R413801121-ND R413801121 R413801121 R413801121
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 1 dB 1 dB 1 dB 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Attenuators - 3157-UNAT-4A+-ND - DigiKey
Specs
Attenuation 4 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
3 suppliers
Coaxial Attenuator 5W 18GHz SMA - UIYCA5AS18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
ColorConnect Attenuators - AT-292-01-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details