Radiall Attenuators R412420124

Description
RF Attenuators 20dB 0Hz ~ 3GHz 50 Ohms 1W BNC In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 20dB 0Hz ~ 3GHz 50 Ohms 1W BNC In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R412420124-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 20dB 0Hz ~ 3GHz 50 Ohms 1W BNC In-Line Module

RF Attenuators 20dB 0Hz ~ 3GHz 50 Ohms 1W BNC In-Line Module

Buy Now Datasheet
RF Attenuators - 2968043 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Attenuators
2968043
RF Attenuators 2968043
BNC 20dB ATTENUATOR

BNC 20dB ATTENUATOR

Supplier's Site
Attenuators - R412420124 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R412420124
Attenuators R412420124
RF Attenuators 20dB 0 Hz ~ 3 GHz 50 Ohms 1W BNC In-Line Module

RF Attenuators 20dB 0 Hz ~ 3 GHz 50 Ohms 1W BNC In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R412420124-ND 2968043 R412420124
Product Name Attenuators RF Attenuators Attenuators
Attenuation 20 dB 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2030008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Attenuators - 3157-HAT-15A+-ND - DigiKey
Specs
Attenuation 15 dB
Package Type BNC In-Line Module
Connectors BNC
View Details
3 suppliers
Fixed Attenuators - NFA2650 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.35 :1
View Details