Radiall RF Terminators R404774100

Description
RF Terminators CH SMA M 6 GHz 100W
Description
RF Terminators CH SMA M 6 GHz 100W

Suppliers

Company
Product
Description
Supplier Links
RF Terminators - R404774100 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Terminators
R404774100
RF Terminators R404774100
RF Terminators CH SMA M 6 GHz 100W

RF Terminators CH SMA M 6 GHz 100W

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF Terminations
Product Number R404774100
Product Name RF Terminators
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Terminations - NCT1801 - kTB Solutions
Specs
Connector Type SMA; SMA, SSMA
Frequency Range 0.0 to 18000 MHz
Power 1 watts
View Details
TM50-110M, GaAs MMIC DC to 110GHz 50? Termination - TM50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details
KAT4010C-4×5 - KAT4010C-4×5 - KRYTAR, Inc.
Specs
Terminator Type End Launch Terminator
Frequency Range 0.0 to 40000 MHz
VSWR 1.40 to ? :1
View Details
Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Flanged; Surface Mount Technology (SMT / SMD)
Standards and Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
Frequency Range 26000 MHz
View Details