2.45GHz General Purpose Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 2dBi SMA Panel Mount
2.45GHz General Purpose Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 2dBi SMA Panel Mount
Antennas DIPOLE SMA REVERSE 2.4 GHZ C20
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 2201-R380500125-ND | R380500125 | R380500125 |
| Product Name | RF Antennas | RF Antennas | Antennas |
| Applications | General Purpose | General Purpose | |
| Primary Frequency Range | 2450.0 MHz | ||
| Gain | 2 dB |