Radiall Fiber Optic Connector R2CT105000

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R2CT.105.000 is a plastic-capped receptacle for fiber optic connectors, featuring a brass body with tin-nickel over copper plating and silicone gaskets with anti-fungus treatment. It has an IP65 rating when mated, operates from -40°C to +85°C, and withstands 100 mating cycles. The unit weighs 33 g and is packaged in boxes of 56 pieces. The panel cut-out and dimensions are specified in mm, though the exact values are not provided in the text.

Datasheet Summary
Powered by GS/AI

The R2CT.105.000 is a plastic-capped receptacle for fiber optic connectors, featuring a brass body with tin-nickel over copper plating and silicone gaskets with anti-fungus treatment. It has an IP65 rating when mated, operates from -40°C to +85°C, and withstands 100 mating cycles. The unit weighs 33 g and is packaged in boxes of 56 pieces. The panel cut-out and dimensions are specified in mm, though the exact values are not provided in the text.

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Connector - R2CT105000 - Richardson RFPD
Downers Grove, IL, United States
Fiber Optic Connector
R2CT105000
Fiber Optic Connector R2CT105000
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Fiber Optic Connectors
Product Number R2CT105000
Product Name Fiber Optic Connector
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Connectors - 8052 - S.I. Tech, Inc.
Specs
Connector / Adapter Connector
Connector Type SMA
View Details
LightCONEX LC Series: Active blind-mate optical interconnect -  - Smiths Interconnect, a Molex company
Specs
Connector / Adapter Connector
Fiber Type Duplex
View Details
Fiber Optic Mating Adapter, SC Female to SC Female - F-MA-SC-SC - Newport MKS
Specs
Connector / Adapter Adapter
Connector Type SC
Insertion Loss 0.1000 dB
View Details
Hybrid Electrical-Fibre Optic Connector - 3K.93C Series - LEMO USA, Inc.
Specs
Connector / Adapter Connector
Fiber Application Single Mode
Fiber Type Duplex
View Details