Radiall, Inc. Coaxial Cable R284C0351057

Description
Radiall R284C0351057 Coaxial Cable
Request a Quote Datasheet
Description
Radiall R284C0351057 Coaxial Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 4987614 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
4987614
Coaxial Cable 4987614
Radiall R284C0351057 Coaxial Cable

Radiall R284C0351057 Coaxial Cable

Supplier's Site
Rf / Coaxial Cable Assembly, Sma Plug, 90 , Sma Plug, 90 , 19.69 , 500 Mm, Brown Rohs Compliant Radiall - 50M4852 - Newark, An Avnet Company
Chicago, IL, United States
Rf / Coaxial Cable Assembly, Sma Plug, 90 , Sma Plug, 90 , 19.69 , 500 Mm, Brown Rohs Compliant Radiall
50M4852
Rf / Coaxial Cable Assembly, Sma Plug, 90 , Sma Plug, 90 , 19.69 , 500 Mm, Brown Rohs Compliant Radiall 50M4852
RF / Coaxial Cable Assembly, SMA Plug, 90 , SMA Plug, 90 , 19.69 ", 500 mm, Brown RoHS Compliant: Yes

RF / Coaxial Cable Assembly, SMA Plug, 90 , SMA Plug, 90 , 19.69 ", 500 mm, Brown RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 4987614 50M4852
Product Name Coaxial Cable Rf / Coaxial Cable Assembly, Sma Plug, 90 , Sma Plug, 90 , 19.69 , 500 Mm, Brown Rohs Compliant Radiall
Application Networking RF
Cable Type Coaxial Coaxial
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3340/301-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers