Radiall Wrenches R282319000

Description
"Torque Wrench Wrench 6mm 4.80"" (122.0mm) Length"
Request a Quote Datasheet
Description
"Torque Wrench Wrench 6mm 4.80"" (122.0mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2201-R282319000-ND - DigiKey
Thief River Falls, MN, United States
"Torque Wrench Wrench 6mm 4.80"" (122.0mm) Length"

"Torque Wrench Wrench 6mm 4.80"" (122.0mm) Length"

Buy Now Datasheet
Sheung Wan, Hong Kong
Wrenches
R282319000
Wrenches R282319000
Wrenches TOOL SSMA TORQUE WRENCH

Wrenches TOOL SSMA TORQUE WRENCH

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Wrenches Wrenches
Product Number 2201-R282319000-ND R282319000
Product Name Wrenches Wrenches
Drive Size 0.2362 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
SSHW Series 4 in. Size Single Side Hex Wrench|Master File - SSHW400 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 4 inch (102 mm)
Wrench Weight 3.73 lbs (1.69 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details