Radiall RF Connectors / Coaxial Connectors R222900320W

Description
RF Connectors / Coaxial Connectors SMPCOM F RA CR 2.6/50S
Description
RF Connectors / Coaxial Connectors SMPCOM F RA CR 2.6/50S

Suppliers

Company
Product
Description
Supplier Links
RF Connectors / Coaxial Connectors - R222900320W - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
R222900320W
RF Connectors / Coaxial Connectors R222900320W
RF Connectors / Coaxial Connectors SMPCOM F RA CR 2.6/50S

RF Connectors / Coaxial Connectors SMPCOM F RA CR 2.6/50S

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors
Product Number R222900320W
Product Name RF Connectors / Coaxial Connectors
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1053252-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers
Coaxial Adapters - 7123090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N
Gender Male / Plug; Female / Jack
Geometry Right Angle; Right angle
View Details
Vertical Launch Connectors - NVLC-VF-1 - kTB Solutions
Specs
Connector Type 1.85mm Connector
Gender Male / Plug
Frequency 0.000 to 65.000 GHz
View Details
75 Ohm TNC Connectors, Bulkhead Jack - 190921 - PIC Wire & Cable
Specs
Connector Type TNC
Gender Female / Jack
Geometry Straight
View Details