R222.252.722 is a two-hole flange male jack connector for .085 inch smooth bore solder-type cable in the SMP series, designed for RF applications up to 40 GHz with a 50 ohm impedance. It features a stainless steel and brass body with gold plating over nickel, a beryllium copper center contact with gold plating, and PTFE insulation. The connector operates from -65 to 165 °C, supports a maximum VSWR of 1.70 + 0.0000 × F(GHz), and has an insertion loss of 0.12 × F(GHz) dB. It withstands 335 Veff, has a dielectric withstanding voltage of 500 Veff, and an insulation resistance of 5000 MΩ. The mating life is rated for 1000 cycles, and it meets MIL-STD-348. The unit weighs 0.7980 g and is assembled with recommended cables RG-405 or KS-1.
Two Hole Flange Male Jack Smooth Bore Solder Type Cable .085
| Richardson RFPD | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | R222252722W |
| Product Name | RF Coaxial Panel Mount Connector |
| Gender | Male / Plug |