Radiall RF Connectors / Coaxial Connectors R214182902

Description
RF Connectors / Coaxial Connectors BLK(20) SKT COAXIAL 43/4C
Datasheet
Description
RF Connectors / Coaxial Connectors BLK(20) SKT COAXIAL 43/4C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors / Coaxial Connectors - R214182902 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
R214182902
RF Connectors / Coaxial Connectors R214182902
RF Connectors / Coaxial Connectors BLK(20) SKT COAXIAL 43/4C

RF Connectors / Coaxial Connectors BLK(20) SKT COAXIAL 43/4C

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors
Product Number R214182902
Product Name RF Connectors / Coaxial Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

BNC (F) Panel Mount Connector with Two Pin - ET-BFS-TP - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Female / Jack
View Details
75 Ohm TNC Connectors, Straight Plug - 190908 - PIC Wire & Cable
Specs
Connector Type TNC
Gender Male / Plug
Geometry Straight
View Details
Cable Connectors - NC2-FG-A360-3 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Coaxial Adapters - 2469535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; Type N
Geometry Straight
Frequency 4.000 GHz
View Details