Radiall Between Series Adapter R191369020W

Description
SMA Male - DIN 1.0 - 2.3 Female Straight Adapter
Request a Quote Datasheet
Description
SMA Male - DIN 1.0 - 2.3 Female Straight Adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - R191369020W - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
R191369020W
Between Series Adapter R191369020W
SMA Male - DIN 1.0 - 2.3 Female Straight Adapter

SMA Male - DIN 1.0 - 2.3 Female Straight Adapter

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number R191369020W
Product Name Between Series Adapter
Connector Type SMA; 1.0/2.3
Unlock Full Specs
to access all available technical data

Similar Products

WR34 (BJ260) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR34E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.92mm
Frequency Range 21700.0 to 33000.0 MHz
View Details
Coaxial Adapters 5030 - 5030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm (optional feature); 2.92mm (optional feature)
Frequency Range 0.0 to 40000.0 MHz
View Details
Couplers - LLC34-35-FF - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
DCZM24M24, DC-Block - DCZM24M24 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details