SMA female - BNC male straight adapter
Radiall R191305000 RF Adapter
RF/COAXIAL ADAPTER, SMA JACK-BNC PLUG; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
SMA F-BNC M ROHS COMPLIANT: YES
RF Adapters - Between Series SMA(F) BNC(M) STR NA ADAPTER NC N
| Radiall | Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | R191305000 | R191305000 | 2957188 | 14J7976 | 29AC9960 | R191305000 |
| Product Name | RF Coaxial Connector | SMA Connector | Coaxial Adapters | Rf/coaxial Adapter, Sma Jack-Bnc Plug; Convert From Coax Type Radiall | Sma F-Bnc M Rohs Compliant Radiall | RF Adapters - Between Series |
| Connector Type | SMA | BNC; SMA | BNC; SMA | BNC; SMA |