Radiall Tee Adapter R161780000

Description
N Female-Female/Male Tee Adapter
Request a Quote Datasheet
Description
N Female-Female/Male Tee Adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tee Adapter - R161780000 - Richardson RFPD
Downers Grove, IL, United States
Tee Adapter
R161780000
Tee Adapter R161780000
N Female-Female/Male Tee Adapter

N Female-Female/Male Tee Adapter

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number R161780000
Product Name Tee Adapter
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters 4030 - 4030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 1.85mm
Frequency Range 0.0 to 67000.0 MHz
View Details
WR12 (BJ740) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR12E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.0/2.3
Frequency Range 60000.0 to 90000.0 MHz
View Details
Couplers - LLC34-35-MM - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details