N / straight bulkhead jack panel seal clamp type - cable 10+11/50+75 s+d
Straight Bulkhead Jack Panel Seal Full Clamp Type Cable 10+11/50+75 S+D
N Type Connector Jack, Female Socket 50Ohm Panel Mount Solder
RF Connectors / Coaxial Connectors N(F) ST BK JK CL 10+11/50, 50P
RF / Coaxial Connector, N Coaxial, Straight Bulkhead Jack, Solder, 50 ohm RoHS Compliant: Yes
| Radiall | Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | R161332000 | R161332000 | 2201-R161332000-ND | R161332000 | 97K9303 |
| Product Name | RF Coaxial Connector | RF Coaxial Panel Mount Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf / Coaxial Connector, N Coaxial, Straight Bulkhead Jack, Solder, 50 Ohm Rohs Compliant Radiall |
| Connector Type | Type N | Type N | |||
| Gender | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Straight | Straight | Straight | Straight |