Radiall, Inc. SMA Connector R161325000W

Description
SMA Connector
Request a Quote Datasheet
Description
SMA Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
SMA Connector
R161325000W
SMA Connector R161325000W
SMA Connector

SMA Connector

Buy Now
Coaxial Connectors - 2956860 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2956860
Coaxial Connectors 2956860
Radiall R161325000W Coaxial Connector

Radiall R161325000W Coaxial Connector

Supplier's Site
RF Coaxial Panel Mount Connector - R161325000W - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
R161325000W
RF Coaxial Panel Mount Connector R161325000W
Straight Bulkhead Jack Panel Seal Clamp Type - Cable 5/50 S+D

Straight Bulkhead Jack Panel Seal Clamp Type - Cable 5/50 S+D

Supplier's Site
RF Connectors / Coaxial Connectors - R161325000W - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
R161325000W
RF Connectors / Coaxial Connectors R161325000W
RF Connectors / Coaxial Connectors N(F) STR BHP FLEX CL 5/50 PACK

RF Connectors / Coaxial Connectors N(F) STR BHP FLEX CL 5/50 PACK

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Richardson RFPD VAST STOCK CO., LIMITED
Product Category Electrical Connectors Coaxial Connectors Coaxial Connectors RF and Microwave Connectors
Product Number R161325000W 2956860 R161325000W R161325000W
Product Name SMA Connector Coaxial Connectors RF Coaxial Panel Mount Connector RF Connectors / Coaxial Connectors
Gender Male / Plug; Female / Jack Female / Jack Female / Jack
Geometry Straight; Straight Straight Straight
Termination Clamp Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-FRG-T50-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
RF Connectors - 1050717-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
3 suppliers
50 Ohm SMA Connector, SMA Straight Plug - 190314 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Straight
Voltage Rating 335 volts
View Details
Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details