Radiall RF Coaxial Panel Mount Connector R161321000W

Description
Straight Bulkhead Jack Panel Seal Clamp Type - Cable 2.6/50+75
Request a Quote Datasheet
Description
Straight Bulkhead Jack Panel Seal Clamp Type - Cable 2.6/50+75
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Panel Mount Connector - R161321000W - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
R161321000W
RF Coaxial Panel Mount Connector R161321000W
Straight Bulkhead Jack Panel Seal Clamp Type - Cable 2.6/50+75

Straight Bulkhead Jack Panel Seal Clamp Type - Cable 2.6/50+75

Supplier's Site
Coaxial Connectors - 2956848 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2956848
Coaxial Connectors 2956848
Radiall R161321000W Coaxial Connector

Radiall R161321000W Coaxial Connector

Supplier's Site
RF Connectors / Coaxial Connectors - R161321000W - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
R161321000W
RF Connectors / Coaxial Connectors R161321000W
RF Connectors / Coaxial Connectors N(F) STR BHP FLEX CL 2.6/50

RF Connectors / Coaxial Connectors N(F) STR BHP FLEX CL 2.6/50

Buy Now Datasheet

Technical Specifications

  Richardson RFPD RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Coaxial Connectors Coaxial Connectors RF and Microwave Connectors
Product Number R161321000W 2956848 R161321000W
Product Name RF Coaxial Panel Mount Connector Coaxial Connectors RF Connectors / Coaxial Connectors
Gender Female / Jack Male / Plug; Female / Jack Female / Jack
Geometry Straight Straight; Straight Straight
Termination Clamp Clamp
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1059523-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 3.000 GHz
View Details
2 suppliers
BNC Male To BNC Female To BNC Male T-Shaped Adapter - ET-BFS-BMS-BFS - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Female / Jack
View Details
Coaxial Adapters - 1407603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NCK-MG-141-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details