Radiall RF Coaxial Connector R161220000

Description
N / straight jack clamp type cable 10+11/50+75 s+d
Request a Quote Datasheet
Description
N / straight jack clamp type cable 10+11/50+75 s+d
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Connector - R161220000 - Radiall
Tempe, AZ, United States
RF Coaxial Connector
R161220000
RF Coaxial Connector R161220000
N / straight jack clamp type cable 10+11/50+75 s+d

N / straight jack clamp type cable 10+11/50+75 s+d

Supplier's Site
Coaxial Connector (RF) Assemblies - 2201-R161220000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-R161220000-ND
Coaxial Connector (RF) Assemblies 2201-R161220000-ND
N Type Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder

N Type Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - R161220000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
R161220000
RF Connectors / Coaxial Connectors R161220000
RF Connectors / Coaxial Connectors N(F) ST JK CL

RF Connectors / Coaxial Connectors N(F) ST JK CL

Buy Now Datasheet

Technical Specifications

  Radiall DigiKey VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number R161220000 2201-R161220000-ND R161220000
Product Name RF Coaxial Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Connector Type Type N Type N
Gender Female / Jack Female / Jack
Geometry Straight Straight
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1120830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
Geometry Tee
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190531 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry 79 Degrees
Voltage Rating 500 volts
View Details
SMA Female R/A Bulkhead PCB Mount 11mm Connector - ET-SFRA-BH-PC11M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Right Angle
View Details
Cable Connectors - NCK-FB-A220-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details