N / right angle plug full crimp-type cable 10/50 s
Right Angle Plug Full Crimp-Type Cable 10/50 S
Win Source Part Number: 1207607-R161185000
Category: Connectors, Interconnects>Coaxia
Connector Type: Plug, Male Pin
Fastening Type: Threaded
Package: Bulk
Contact Termination: Crimp
Connector Style: N Type
Voltage Rating: 1400 V
Ingress Protection: IP67 - Dust Tight, Waterproof
Frequency - Max: 11 GHz
Housing Color: Silver
Number of Ports: 1
Standard Package: 50
Impedance: 50Ohm
Body Material: Brass
Insertion Loss: 0.15dB
Shield Termination: Crimp
Cable Group: RG-165, 213
Body Finish: White Bronze
Center Contact Material: Brass
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethyl
Mating Cycles: 500
Mounting Type: Free Hanging (In-Line), Right Angle
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
HTSUS: 8536.69.4010
Mfr: Radiall USA, Inc.
Other Names: 2201-R161185000,R161
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp
RF Connectors / Coaxial Connectors N(M) R/A PLG CRP 10/50, 50P
| Radiall | Richardson RFPD | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | R161185000 | R161185000 | 1207607-R161185000 | 2201-R161185000-ND | R161185000 |
| Product Name | RF Coaxial Connector | RF Coaxial Cable Mount Connector | Connectors, Interconnects - Coaxial Connectors (RF) | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors |
| Connector Type | Type N | Type N | |||
| Gender | Male / Plug | Male / Plug | Male / Plug | ||
| Geometry | Right Angle | Right Angle | Right Angle | Right Angle | |
| Frequency | 11.000 GHz | 11.000 GHz | ? to 11.000 GHz |