N / straight plug full crimp-type cable 5/50 s
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
Straight Plug Full Crimp-Type Cable 5/50 S
RF/COAXIAL, N PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:N Type; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, RG141; Contact Material:Brass; Frequency Max:11GHz RoHS Compliant: Yes
RF Connectors / Coaxial Connectors N(M) STR PLG CRP 5/50S, 50P
| Radiall | DigiKey | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | R161082000 | 2201-R161082000-ND | R161082000 | 14J7951 | R161082000 |
| Product Name | RF Coaxial Connector | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | Rf/coaxial, N Plug, Straight, 50 Ohm, Crimp; Connector Type Radiall | RF Connectors / Coaxial Connectors |
| Connector Type | Type N | Type N | |||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | |
| Geometry | Straight | Straight | Straight; Straight Plug | Straight |