Radiall, Inc. RF Coaxial Cable Mount Connector R161006000W

Description
Straight Plug Clamp Type Cable 5/50 S+D
Request a Quote
Description
Straight Plug Clamp Type Cable 5/50 S+D
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - R161006000W - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
R161006000W
RF Coaxial Cable Mount Connector R161006000W
Straight Plug Clamp Type Cable 5/50 S+D

Straight Plug Clamp Type Cable 5/50 S+D

Supplier's Site
Coaxial Connectors - 2956618 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2956618
Coaxial Connectors 2956618
Radiall R161006000W Coaxial Connector

Radiall R161006000W Coaxial Connector

Supplier's Site
RF Connectors / Coaxial Connectors - R161006000W - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
R161006000W
RF Connectors / Coaxial Connectors R161006000W
RF Connectors / Coaxial Connectors N(M) STR PLUG CLAMP 5/50S+D

RF Connectors / Coaxial Connectors N(M) STR PLUG CLAMP 5/50S+D

Buy Now

Technical Specifications

  Richardson RFPD RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Coaxial Connectors Coaxial Connectors RF and Microwave Connectors
Product Number R161006000W 2956618 R161006000W
Product Name RF Coaxial Cable Mount Connector Coaxial Connectors RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug Male / Plug
Geometry Straight Straight; Straight Straight
Termination Clamp Clamp
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC 90° Plug - 110249 - PIC Wire & Cable
Specs
Connector Type BNC
Gender Male / Plug
Geometry Right Angle
View Details
Cable Connectors - NCK-FL4G-A220-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
RF Connectors - 1046301-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 22.000 GHz
View Details
Coaxial Adapters - 2138223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N
Gender Male / Plug; Female / Jack
Geometry Right Angle; Right angle
View Details