Connector
Radiall R143703000 RF Adapter
Adapter Coaxial Connector TNC Plug, Male Pin To TNC Plug, Male Pin 50Ohm
RF Adapters - In Series TNC(M M) STR NA ADPT NC NA
RF/COAXIAL ADAPTER, TNC PLUG-TNC PLUG; Convert From Coax Type:TNC; Convert From Gender:Plug; Convert To Coax Type:TNC; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
| Powell Electronics, Inc. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | R143703000 | 2958412 | 2201-R143703000-ND | R143703000 | 97K9293 |
| Product Name | Coaxial Adapters | Coaxial Connector (RF) Adapters | RF Adapters - In Series | Rf/coaxial Adapter, Tnc Plug-Tnc Plug; Convert From Coax Type Radiall | |
| Connector Type | TNC | TNC | TNC |