TNC / straight bulkhead jack panel seal rear mount clamp type - cable 2.6/50
Straight Bulkhead Jack Panel Seal Rear Mount Clamp Type - Cable 2.6/50
TNC Connector Jack, Female Socket 50Ohm Panel Mount Solder
RF Connectors / Coaxial Connectors TNC(F) ST BK JK 2.6/50+75,100p
TNC F STR BHDP 2.6/50+75 C100 ROHS COMPLIANT: YES
RF / Coaxial Connector, TNC Coaxial, Straight Bulkhead Jack, Solder, 50 ohm RoHS Compliant: Yes
| Radiall | Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors |
| Product Number | R143324000 | R143324000 | 2201-R143324000-ND | R143324000 | 28AC1930 | 97K9287 |
| Product Name | RF Coaxial Connector | RF Coaxial Panel Mount Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Tnc F Str Bhdp 2.6/50+75 C100 Rohs Compliant Radiall | Rf / Coaxial Connector, Tnc Coaxial, Straight Bulkhead Jack, Solder, 50 Ohm Rohs Compliant Radiall |
| Connector Type | TNC | TNC | TNC | |||
| Gender | Female / Jack | Female / Jack | Female / Jack | |||
| Geometry | Straight | Straight | Straight | Straight | ||
| Mounting | Bulkhead | Panel Mount |