TNC / straight square flange jack clamp type - cable 5/50 s+d
Straight Square Flange Jack Clamp Type - Cable 5/50 S+D
TNC Connector Jack, Female Socket 50Ohm Panel Mount Solder
RF / Coaxial Connector, TNC Coaxial, Straight Flanged Jack, Solder, 50 ohm RoHS Compliant: Yes
RF Connectors / Coaxial Connectors TNC(F) STR FLG JCK 5/50
| Radiall | Richardson RFPD | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | R143258000 | R143258000 | 2201-R143258000-ND | 97K9286 | R143258000 |
| Product Name | RF Coaxial Connector | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | Rf / Coaxial Connector, Tnc Coaxial, Straight Flanged Jack, Solder, 50 Ohm Rohs Compliant Radiall | RF Connectors / Coaxial Connectors |
| Connector Type | TNC | TNC | TNC | ||
| Gender | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Straight | Straight | Straight | Straight | |
| Mounting | Panel Mount | Panel Mount |