Radiall Coaxial Connector (RF) Assemblies R143237000

Description
TNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet
Description
TNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 2201-R143237000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-R143237000-ND
Coaxial Connector (RF) Assemblies 2201-R143237000-ND
TNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp

TNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
RF Coaxial Cable Mount Connector - R143237000 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
R143237000
RF Coaxial Cable Mount Connector R143237000
Straight Jack Crimp Type Cable 2.6/50 S+D

Straight Jack Crimp Type Cable 2.6/50 S+D

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - R143237000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
R143237000
RF Connectors / Coaxial Connectors R143237000
RF Connectors / Coaxial Connectors TNC(F) STR JCK CRP 2,6/50

RF Connectors / Coaxial Connectors TNC(F) STR JCK CRP 2,6/50

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 2201-R143237000-ND R143237000 R143237000
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors
Connector Type TNC
Mounting Free Hanging (In-Line)
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA 90° Plug - 110207 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Right Angle
Voltage Rating 335 volts
View Details
Cable Connectors - NCK-FRG-Z360-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
RF Connectors - 1052063-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
4 suppliers
Coaxial Adapters - 2469425 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N
Frequency 11.000 GHz
View Details