Radiall, Inc. RF Coaxial Connector R143207000

Description
TNC / straight jack clamp type cable 5/50 s
Request a Quote Datasheet
Description
TNC / straight jack clamp type cable 5/50 s
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Connector - R143207000 - Radiall
Tempe, AZ, United States
RF Coaxial Connector
R143207000
RF Coaxial Connector R143207000
TNC / straight jack clamp type cable 5/50 s

TNC / straight jack clamp type cable 5/50 s

Supplier's Site
Coaxial Connector (RF) Assemblies - 2201-R143207000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-R143207000-ND
Coaxial Connector (RF) Assemblies 2201-R143207000-ND
TNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder

TNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
RF Coaxial Cable Mount Connector - R143207000 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
R143207000
RF Coaxial Cable Mount Connector R143207000
Straight Jack Clamp Type Cable 5/50 S

Straight Jack Clamp Type Cable 5/50 S

Supplier's Site Datasheet
Coaxial Connectors - 2958276 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2958276
Coaxial Connectors 2958276
Radiall R143207000 Coaxial Connector

Radiall R143207000 Coaxial Connector

Supplier's Site
RF Connectors / Coaxial Connectors - R143207000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
R143207000
RF Connectors / Coaxial Connectors R143207000
RF Connectors / Coaxial Connectors TNC(F) STR JCK

RF Connectors / Coaxial Connectors TNC(F) STR JCK

Buy Now Datasheet

Technical Specifications

  Radiall DigiKey Richardson RFPD RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors Coaxial Connectors RF and Microwave Connectors
Product Number R143207000 2201-R143207000-ND R143207000 2958276 R143207000
Product Name RF Coaxial Connector Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector Coaxial Connectors RF Connectors / Coaxial Connectors
Connector Type TNC TNC
Gender Female / Jack Female / Jack Male / Plug; Female / Jack Female / Jack
Geometry Straight Straight Straight; Straight Straight
Frequency 11.000 GHz ? to 11.000 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2469497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; SMA
Geometry Straight
Frequency 4.000 GHz
View Details
RF Connectors - 1060464-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Board Mount
Frequency 4.000 GHz
View Details
2 suppliers
Cable Connectors - NCS-MG-T50P-1 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details