TNC / right angle plug crimp type cable 5/50 s
Right Angle Plug Crimp Type Cable 5/50 S
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp
RF Connectors / Coaxial Connectors TNC(M) R/A PLG CRP 5/50, 100P
RF / Coaxial Connector, TNC Coaxial, Right Angle Plug, Crimp, 50 ohm, RG58, RG141, Brass RoHS Compliant: Yes
| Radiall | Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | R143182161 | R143182161 | 2201-R143182161-ND | R143182161 | 97K9283 |
| Product Name | RF Coaxial Connector | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf / Coaxial Connector, Tnc Coaxial, Right Angle Plug, Crimp, 50 Ohm, Rg58, Rg141, Brass Rohs Compliant Radiall |
| Connector Type | TNC | TNC | TNC | ||
| Gender | Female / Jack | Male / Plug | Male / Plug | ||
| Geometry | Right Angle | Right Angle | Right Angle | Right Angle | Right Angle |