TNC / straight plug crimp type cable 2.6/50 s
Straight Plug Crimp Type Cable 2.6/50 S
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
RF Connectors / Coaxial Connectors TNC(M) ST PL CR 2.6/50, 100P
RF / Coaxial Connector, TNC Coaxial, Straight Plug, Crimp, 50 ohm, RG174, RG174FTX, RG188, RG316 RoHS Compliant: Yes
| Radiall | Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | R143075000 | R143075000 | 2201-R143075000-ND | R143075000 | 97K9278 |
| Product Name | RF Coaxial Connector | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf / Coaxial Connector, Tnc Coaxial, Straight Plug, Crimp, 50 Ohm, Rg174, Rg174Ftx, Rg188, Rg316 Rohs Compliant Radiall |
| Connector Type | TNC | TNC | TNC | ||
| Gender | Male / Plug | Male / Plug | Male / Plug | ||
| Geometry | Straight | Straight | Straight | Straight |