TNC / straight plug clamp type cable 5/50 s+d
Straight Plug Clamp Type Cable 5/50 S+D
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
TNC M STR CL 5/50S+D C100 ROHS COMPLIANT: YES
RF / Coaxial Connector, TNC Coaxial, Straight Plug, Solder, 50 ohm RoHS Compliant: Yes
RF Connectors / Coaxial Connectors TNC(M) ST PL CL 5/50S+D, 100P
| Radiall | Richardson RFPD | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | R143008000 | R143008000 | 2201-R143008000-ND | 98AC2523 | 97K9275 | R143008000 |
| Product Name | RF Coaxial Connector | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | Tnc M Str Cl 5/50S+D C100 Rohs Compliant Radiall | Rf / Coaxial Connector, Tnc Coaxial, Straight Plug, Solder, 50 Ohm Rohs Compliant Radiall | RF Connectors / Coaxial Connectors |
| Connector Type | TNC | TNC | TNC | |||
| Gender | Male / Plug | Male / Plug | Male / Plug | |||
| Geometry | Straight | Straight | Straight | Straight | ||
| Frequency | 11.000 GHz | ? to 11.000 GHz |