Radiall RF Coaxial Connector R142780000

Description
BNC / tee female-female/male adapter
Request a Quote Datasheet
Description
BNC / tee female-female/male adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Connector - R142780000 - Radiall
Tempe, AZ, United States
RF Coaxial Connector
R142780000
RF Coaxial Connector R142780000
BNC / tee female-female/male adapter

BNC / tee female-female/male adapter

Supplier's Site
Coaxial Connector (RF) Adapters - 2201-R142780000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
2201-R142780000-ND
Coaxial Connector (RF) Adapters 2201-R142780000-ND
Adapter Coaxial Connector BNC Plug, Male Pin To BNC Jack, Female Socket (2) 75Ohm

Adapter Coaxial Connector BNC Plug, Male Pin To BNC Jack, Female Socket (2) 75Ohm

Buy Now Datasheet
RF Adapters - Tee - R142780000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Tee
R142780000
RF Adapters - Tee R142780000
RF Adapters - Tee BNC(F M F) TEE NA ADAPTER NC NA

RF Adapters - Tee BNC(F M F) TEE NA ADAPTER NC NA

Buy Now Datasheet

Technical Specifications

  Radiall DigiKey VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number R142780000 2201-R142780000-ND R142780000
Product Name RF Coaxial Connector Coaxial Connector (RF) Adapters RF Adapters - Tee
Connector Type BNC BNC BNC
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1407603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
SMB (F) St. PCB Mount Connector - ET-SBFS-PC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMB
Gender Female / Jack
Geometry Straight
View Details
End Launch Connectors - NELC-2-3 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
RF Connectors - 1052534-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers