Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 75Ohm
RF/COAXIAL ADAPTER, BNC JACK-BNC JACK; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:75ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
RF Adapters - In Series BNC(F F) STR SQF ADPT NC NA
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 2201-R142710000-ND | 92K8614 | R142710000 |
| Product Name | Coaxial Connector (RF) Adapters | Rf/coaxial Adapter, Bnc Jack-Bnc Jack; Convert From Coax Type Radiall | RF Adapters - In Series |
| Connector Type | BNC | BNC |