Radiall Coaxial Connector (RF) Assemblies R142334161

Description
BNC Connector Jack, Female Socket 75Ohm Panel Mount Crimp
Request a Quote Datasheet
Description
BNC Connector Jack, Female Socket 75Ohm Panel Mount Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 2201-R142334161-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-R142334161-ND
Coaxial Connector (RF) Assemblies 2201-R142334161-ND
BNC Connector Jack, Female Socket 75Ohm Panel Mount Crimp

BNC Connector Jack, Female Socket 75Ohm Panel Mount Crimp

Buy Now Datasheet
RF Coaxial Panel Mount Connector - R142334161 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
R142334161
RF Coaxial Panel Mount Connector R142334161
Straight Bulkhead Jack Panel Seal Rear Mount Crimp Type - Cable 6/75+93

Straight Bulkhead Jack Panel Seal Rear Mount Crimp Type - Cable 6/75+93

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - R142334161 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
R142334161
RF Connectors / Coaxial Connectors R142334161
RF Connectors / Coaxial Connectors BNC(F) ST BK JK CR 6/75, 100P

RF Connectors / Coaxial Connectors BNC(F) ST BK JK CR 6/75, 100P

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 2201-R142334161-ND R142334161 R142334161
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Panel Mount Connector RF Connectors / Coaxial Connectors
Connector Type BNC
Mounting Panel Mount
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190408 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Straight
Voltage Rating 500 volts
View Details
RF Connectors - 1051654-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
3 suppliers
Cable Connectors - NCN-MCB-316-1 - kTB Solutions
Specs
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details
BNC (M) St. Connector for RG58 Cable - ET-BMS-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Male / Plug
View Details