Radiall Coaxial Connector (RF) Assemblies R142306500

Description
BNC Connector Jack, Female Socket 75Ohm Panel Mount Crimp
Request a Quote Datasheet
Description
BNC Connector Jack, Female Socket 75Ohm Panel Mount Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 2201-R142306500-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-R142306500-ND
Coaxial Connector (RF) Assemblies 2201-R142306500-ND
BNC Connector Jack, Female Socket 75Ohm Panel Mount Crimp

BNC Connector Jack, Female Socket 75Ohm Panel Mount Crimp

Buy Now Datasheet
RF Coaxial Cable Mount Connector - R142306500 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
R142306500
RF Coaxial Cable Mount Connector R142306500
Straight Bulkhead Jack Front Mount Crimp Type - Cable 2.6/75 S

Straight Bulkhead Jack Front Mount Crimp Type - Cable 2.6/75 S

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - R142306500 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
R142306500
RF Connectors / Coaxial Connectors R142306500
RF Connectors / Coaxial Connectors BNC(F) ST BK JK CR 2,6/75,100P

RF Connectors / Coaxial Connectors BNC(F) ST BK JK CR 2,6/75,100P

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 2201-R142306500-ND R142306500 R142306500
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors
Connector Type BNC
Mounting Panel Mount
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1242522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight; Straight
View Details
N Male Clamp Connector for HLF 200 Cable - ET-NMS-CT-6 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Type N
Gender Male / Plug
Geometry Straight
View Details
RF Connectors - 1-1337613-0 - TE Connectivity
Specs
Gender Male / Plug
Frequency 11.000 GHz
View Details
4 suppliers
Cable Connectors - NCK-FL4G-A360-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details