BNC / straight plug crimp type cable 6/75+93
Straight Plug Crimp Type Cable 6/75+93
Connector
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
BNC75 M STR CR 6/75+93 C100 ROHS COMPLIANT: YES
RF COAXIAL, BNC, STRAIGHT PLUG, 75OHM; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG59; Contact Material:Brass; Contact Plating:Gold Plated RoHS Compliant: Yes
RF Connectors / Coaxial Connectors BNC(M) 6/75+93 , 100P
| Radiall | Richardson RFPD | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | R142085000 | R142085000 | R142085000 | 2201-R142085000-ND | 84AC2589 | 92K8605 | R142085000 |
| Product Name | RF Coaxial Connector | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | Bnc75 M Str Cr 6/75+93 C100 Rohs Compliant Radiall | Rf Coaxial, Bnc, Straight Plug, 75Ohm; Connector Type Radiall | RF Connectors / Coaxial Connectors | |
| Connector Type | BNC | BNC | BNC | ||||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | |||
| Geometry | Straight | Straight | Straight; Straight Plug | Straight |