Radiall RF Connectors / Coaxial Connectors R142079777W

Description
RF Connectors / Coaxial Connectors BNC 75 HDTV/STR PLG CMP CBL 1.0/4.8 BRN
Description
RF Connectors / Coaxial Connectors BNC 75 HDTV/STR PLG CMP CBL 1.0/4.8 BRN

Suppliers

Company
Product
Description
Supplier Links
RF Connectors / Coaxial Connectors - R142079777W - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
R142079777W
RF Connectors / Coaxial Connectors R142079777W
RF Connectors / Coaxial Connectors BNC 75 HDTV/STR PLG CMP CBL 1.0/4.8 BRN

RF Connectors / Coaxial Connectors BNC 75 HDTV/STR PLG CMP CBL 1.0/4.8 BRN

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors
Product Number R142079777W
Product Name RF Connectors / Coaxial Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190108 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Straight
Voltage Rating 500 volts
View Details
Cable Connectors - NC3-MG-T50-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
RF Connectors - 1045381-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Cable Mount (Free-Hanging)
Frequency 38.000 GHz
View Details
Coaxial Adapters - 696907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
View Details