BNC / straight plug crimp type cable 2.6/75 s
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
Straight Plug Crimp Type Cable 2.6/75 S
BNC75 M STR CR 2.6/75 C100 ROHS COMPLIANT: YES
RF / Coaxial Connector, BNC Coaxial, Straight Plug, Crimp, 75 ohm, RG179, RG187, Brass RoHS Compliant: Yes
RF Connectors / Coaxial Connectors BNC(M) ST PL CR 2.6/75, 100P
| Radiall | DigiKey | Richardson RFPD | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | R142076000 | 2201-R142076000-ND | R142076000 | 28AC1929 | 92K8603 | R142076000 |
| Product Name | RF Coaxial Connector | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | Bnc75 M Str Cr 2.6/75 C100 Rohs Compliant Radiall | Rf / Coaxial Connector, Bnc Coaxial, Straight Plug, Crimp, 75 Ohm, Rg179, Rg187, Brass Rohs Compliant Radiall | RF Connectors / Coaxial Connectors |
| Connector Type | BNC | BNC | BNC | |||
| Gender | Male / Plug | Male / Plug | Male / Plug | |||
| Geometry | Straight | Straight | Straight | Straight | ||
| Frequency | 1.500 GHz | ? to 1.500 GHz |