Straight Plug Clamp Type Cable 10+11/75
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Solder
Radiall R142018000 Coaxial Connector
RF / Coaxial Connector, BNC Coaxial, Straight Plug, Solder, 75 ohm, RG11, RG144, RG216, Brass RoHS Compliant: Yes
RF Connectors / Coaxial Connectors BNC(M) ST PL CL 10+11/75, 100P
| Richardson RFPD | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | Board Mount Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | R142018000 | 2201-R142018000-ND | 7857765 | 92K8602 | R142018000 |
| Product Name | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | Coaxial Connectors | Rf / Coaxial Connector, Bnc Coaxial, Straight Plug, Solder, 75 Ohm, Rg11, Rg144, Rg216, Brass Rohs Compliant Radiall | RF Connectors / Coaxial Connectors |
| Gender | Male / Plug | Male / Plug | Male / Plug | ||
| Geometry | Straight | Straight | Straight | ||
| Termination | Clamp | Crimp | |||
| Connector Type | BNC | BNC |