BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Solder
Radiall R142016000 Coaxial Connector
Radiall R142016000 Coaxial Connector
Straight Plug Clamp Type Cable 6/75+93
RF Connectors / Coaxial Connectors BNC(M) STR PLG CLP 6/75, 100P
RF / Coaxial Connector, BNC Coaxial, Straight Plug, Solder, 75 ohm, RG59, Brass RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 2201-R142016000-ND | 2957497 | R142016000 | R142016000 | 92K8601 |
| Product Name | Coaxial Connector (RF) Assemblies | Coaxial Connectors | RF Coaxial Cable Mount Connector | RF Connectors / Coaxial Connectors | Rf / Coaxial Connector, Bnc Coaxial, Straight Plug, Solder, 75 Ohm, Rg59, Brass Rohs Compliant Radiall |
| Connector Type | BNC | BNC | |||
| Mounting | Free Hanging (In-Line) | Cable mount | |||
| Gender | Male / Plug | Male / Plug | Male / Plug |