Straight Plug Clamp Type Cable 2.6/75 S
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Solder
RF / Coaxial Connector, BNC Coaxial, Straight Plug, Solder, 75 ohm, RG179, RG187, Brass RoHS Compliant: Yes
RF Connectors / Coaxial Connectors BNC(M) ST PL CL 2.6/75, 100P
| Richardson RFPD | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | R142004000 | 2201-R142004000-ND | 92K8600 | R142004000 |
| Product Name | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | Rf / Coaxial Connector, Bnc Coaxial, Straight Plug, Solder, 75 Ohm, Rg179, Rg187, Brass Rohs Compliant Radiall | RF Connectors / Coaxial Connectors |
| Gender | Male / Plug | Male / Plug | ||
| Geometry | Straight | Straight | Straight | |
| Termination | Clamp | |||
| Connector Type | BNC | BNC |