Radiall In Series Adapter R141730000W

Description
Female-Female Bulkhead Adapter Panel Seal
Request a Quote
Description
Female-Female Bulkhead Adapter Panel Seal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - R141730000W - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
R141730000W
In Series Adapter R141730000W
Female-Female Bulkhead Adapter Panel Seal

Female-Female Bulkhead Adapter Panel Seal

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number R141730000W
Product Name In Series Adapter
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 1.35mm Female to 1.85mm Female DC - 67GHz 50Ω - 135F-185F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.35 mm Female
Frequency Range 67000.0 MHz
VSWR 1.02 :1
View Details
Couplers - LLC40-292-MF - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details
2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details