Radiall Coaxial Connector (RF) Adapters R141710000

Description
Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 2201-R141710000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
2201-R141710000-ND
Coaxial Connector (RF) Adapters 2201-R141710000-ND
Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 50Ohm

Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 50Ohm

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Coaxial Adapters - 1702480 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Adapters
1702480
Coaxial Adapters 1702480
Radiall R141710000 RF Adapter

Radiall R141710000 RF Adapter

Supplier's Site
RF Adapters - In Series - R141710000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
R141710000
RF Adapters - In Series R141710000
RF Adapters - In Series BNC(F F) STR SQF ADPT NC NA

RF Adapters - In Series BNC(F F) STR SQF ADPT NC NA

Buy Now Datasheet
Bnc Ff Str Sqf C100 Rohs Compliant Radiall - 28AC1928 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Ff Str Sqf C100 Rohs Compliant Radiall
28AC1928
Bnc Ff Str Sqf C100 Rohs Compliant Radiall 28AC1928
BNC FF STR SQF C100 ROHS COMPLIANT: YES

BNC FF STR SQF C100 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 2201-R141710000-ND R141710000 1702480 R141710000 28AC1928
Product Name Coaxial Connector (RF) Adapters Coaxial Adapters RF Adapters - In Series Bnc Ff Str Sqf C100 Rohs Compliant Radiall
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data

Similar Products

MCX (M) St. Connector for RG58 Cable - ET-MMS-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type MCX
Gender Male / Plug
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190011 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details
Cable Connectors - NCS-MRG-Z600-1 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
Coaxial Adapters - 2826934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
Frequency 12.500 GHz
View Details