Radiall RF Coaxial Panel Mount Connector R141653000W

Description
Right Angle Jack Receptacle Square Flange with Solder Pot Contact
Request a Quote Datasheet
Description
Right Angle Jack Receptacle Square Flange with Solder Pot Contact
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Panel Mount Connector - R141653000W - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
R141653000W
RF Coaxial Panel Mount Connector R141653000W
Right Angle Jack Receptacle Square Flange with Solder Pot Contact

Right Angle Jack Receptacle Square Flange with Solder Pot Contact

Supplier's Site
RF Connectors / Coaxial Connectors - R141653000W - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
R141653000W
RF Connectors / Coaxial Connectors R141653000W
RF Connectors / Coaxial Connectors BNC(F) R/A SQF NC SP RCPT

RF Connectors / Coaxial Connectors BNC(F) R/A SQF NC SP RCPT

Buy Now Datasheet

Technical Specifications

  Richardson RFPD VAST STOCK CO., LIMITED
Product Category Coaxial Connectors RF and Microwave Connectors
Product Number R141653000W R141653000W
Product Name RF Coaxial Panel Mount Connector RF Connectors / Coaxial Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-MRG-A220-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
Coaxial Adapters - 2826937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Frequency 4.000 GHz
View Details
50 Ohm QMA Connector, QMA 90° Plug - 110567 - PIC Wire & Cable
Specs
Connector Type QMA
Geometry Right Angle
Frequency 0.000 to 12.400 GHz
View Details
RF Connectors - 1052551-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
4 suppliers