BNC / bulkhead hermetical jack receptacle front mounting panel seal
BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Eyelet
Bulkhead Hermetical Jack Receptacle Front Mounting Panel Seal
RF Connectors / Coaxial Connectors BNC(F) STR BHP HM SE RCPT
RF/COAXIAL, BNC JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
| Radiall | DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | R141625000 | 2201-R141625000-ND | R141625000 | R141625000 | 01M8758 |
| Product Name | RF Coaxial Connector | Coaxial Connector (RF) Assemblies | RF Coaxial Panel Mount Connector | RF Connectors / Coaxial Connectors | Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Solder; Connector Type Radiall |
| Connector Type | BNC | BNC | BNC | ||
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | |
| Geometry | Straight | Straight | Straight | Straight; Straight Bulkhead Jack |