Radiall RF Coaxial Panel Mount Connector R141440000W

Description
Square Flange Plug Receptacle with Solder Pot Contact
Request a Quote Datasheet
Description
Square Flange Plug Receptacle with Solder Pot Contact
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Panel Mount Connector - R141440000W - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
R141440000W
RF Coaxial Panel Mount Connector R141440000W
Square Flange Plug Receptacle with Solder Pot Contact

Square Flange Plug Receptacle with Solder Pot Contact

Supplier's Site
RF Connectors / Coaxial Connectors - R141440000W - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
R141440000W
RF Connectors / Coaxial Connectors R141440000W
RF Connectors / Coaxial Connectors BNC(M) STR SQF RCPT

RF Connectors / Coaxial Connectors BNC(M) STR SQF RCPT

Buy Now Datasheet

Technical Specifications

  Richardson RFPD VAST STOCK CO., LIMITED
Product Category Coaxial Connectors RF and Microwave Connectors
Product Number R141440000W R141440000W
Product Name RF Coaxial Panel Mount Connector RF Connectors / Coaxial Connectors
Gender Male / Plug Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA 90° Plug - 190315 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Right Angle
Voltage Rating 335 volts
View Details
RF Connectors - 1056462-1 - TE Connectivity
Specs
Gender Male / Plug
Frequency 6.000 GHz
View Details
3 suppliers
Coaxial Adapters - 2469530 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
Frequency 6.000 GHz
View Details
Cable Connectors - NC2-FRG-T50-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details