Radiall RF Coaxial Panel Mount Connector R141410000

Description
Insulated Square Flange Jack Receptacle with Solder Pot Contact
Request a Quote Datasheet
Description
Insulated Square Flange Jack Receptacle with Solder Pot Contact
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Panel Mount Connector - R141410000 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
R141410000
RF Coaxial Panel Mount Connector R141410000
Insulated Square Flange Jack Receptacle with Solder Pot Contact

Insulated Square Flange Jack Receptacle with Solder Pot Contact

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - 2201-R141410000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-R141410000-ND
Coaxial Connector (RF) Assemblies 2201-R141410000-ND
BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup

BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup

Buy Now Datasheet
RF Connectors / Coaxial Connectors - R141410000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
R141410000
RF Connectors / Coaxial Connectors R141410000
RF Connectors / Coaxial Connectors BNC(F) STR SQF NC SP RCPT

RF Connectors / Coaxial Connectors BNC(F) STR SQF NC SP RCPT

Buy Now Datasheet
Connector, Bnc, Sq Flanged Jack, 50 Ohm, Solder; Connector Type Radiall - 14J7917 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Bnc, Sq Flanged Jack, 50 Ohm, Solder; Connector Type Radiall
14J7917
Connector, Bnc, Sq Flanged Jack, 50 Ohm, Solder; Connector Type Radiall 14J7917
CONNECTOR, BNC, SQ FLANGED JACK, 50 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

CONNECTOR, BNC, SQ FLANGED JACK, 50 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number R141410000 2201-R141410000-ND R141410000 14J7917
Product Name RF Coaxial Panel Mount Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Connector, Bnc, Sq Flanged Jack, 50 Ohm, Solder; Connector Type Radiall
Gender Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight; Straight Flanged Jack
Termination Solder Pot Solder
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1052633-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder
Mounting Panel Mount
View Details
4 suppliers
Coaxial Adapters - 7123302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NCK-MG-047-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190308 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Straight
Voltage Rating 500 volts
View Details