BNC / square flange jack receptacle with solder pot contact
Square Flange Jack Receptacle with Solder Pot Contact
BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup
RF Connectors / Coaxial Connectors BNC(F) STR SQF RCPT NC SP
RF / Coaxial Connector, BNC Coaxial, Straight Flanged Jack, Solder, 50 ohm, Beryllium Copper RoHS Compliant: Yes
| Radiall | Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | R141407000 | R141407000 | 2201-R141407000-ND | R141407000 | 97K9274 |
| Product Name | RF Coaxial Connector | RF Coaxial Panel Mount Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf / Coaxial Connector, Bnc Coaxial, Straight Flanged Jack, Solder, 50 Ohm, Beryllium Copper Rohs Compliant Radiall |
| Connector Type | BNC | BNC | BNC | ||
| Gender | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Straight | Straight | Straight | Straight |