Radiall RF Coaxial Connector R141331500

Description
BNC / straight bulkhead jack panel seal rear mount crimp type - cable 2.6/50 s
Request a Quote Datasheet
Description
BNC / straight bulkhead jack panel seal rear mount crimp type - cable 2.6/50 s
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Connector - R141331500 - Radiall
Tempe, AZ, United States
RF Coaxial Connector
R141331500
RF Coaxial Connector R141331500
BNC / straight bulkhead jack panel seal rear mount crimp type - cable 2.6/50 s

BNC / straight bulkhead jack panel seal rear mount crimp type - cable 2.6/50 s

Supplier's Site
Coaxial Connector (RF) Assemblies - 2201-R141331500-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-R141331500-ND
Coaxial Connector (RF) Assemblies 2201-R141331500-ND
BNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp

BNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp

Buy Now Datasheet
RF Coaxial Panel Mount Connector - R141331500 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
R141331500
RF Coaxial Panel Mount Connector R141331500
Straight Bulkhead Jack Panel Seal Rear Mount Crimp Type - Cable 2.6/50 S

Straight Bulkhead Jack Panel Seal Rear Mount Crimp Type - Cable 2.6/50 S

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - R141331500 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
R141331500
RF Connectors / Coaxial Connectors R141331500
RF Connectors / Coaxial Connectors BNC STR JCK PNL SEAL RMNT CRMP TYP 2.6/50

RF Connectors / Coaxial Connectors BNC STR JCK PNL SEAL RMNT CRMP TYP 2.6/50

Buy Now Datasheet

Technical Specifications

  Radiall DigiKey Richardson RFPD VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number R141331500 2201-R141331500-ND R141331500 R141331500
Product Name RF Coaxial Connector Coaxial Connector (RF) Assemblies RF Coaxial Panel Mount Connector RF Connectors / Coaxial Connectors
Connector Type BNC BNC
Gender Female / Jack Female / Jack Male / Plug
Geometry Straight Straight Straight
Mounting Bulkhead Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 7122992 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type TNC
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
BNC Female Το BNC Female Bulkhead Adapter - ET-BFS-BFS-BH - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NC2-FRG-T50P-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
RF Connectors - 1053392-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Board Mount
Frequency 12.400 GHz
View Details
3 suppliers