BNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
Straight Jack Clamp Type Cable 5/50 S+D
RF Connectors / Coaxial Connectors BNC(F) STR JCK CLP 5/50, 100P
RF / Coaxial Connector, BNC Coaxial, Straight Jack, Solder, 50 ohm RoHS Compliant: Yes
| DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 2201-R141207000-ND | R141207000 | R141207000 | 97K9269 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | RF Connectors / Coaxial Connectors | Rf / Coaxial Connector, Bnc Coaxial, Straight Jack, Solder, 50 Ohm Rohs Compliant Radiall |
| Connector Type | BNC | BNC | ||
| Mounting | Free Hanging (In-Line) | |||
| Gender | Female / Jack | Female / Jack |